Broadcom Inc. RF and Wireless - RF Amplifiers AMMP-5620-TR1G

Description
IC RF AMP GPS 6GHZ-20GHZ 8SMD
Description
IC RF AMP GPS 6GHZ-20GHZ 8SMD

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
AMMP-5620-TR1G
RF and Wireless - RF Amplifiers AMMP-5620-TR1G
IC RF AMP GPS 6GHZ-20GHZ 8SMD

IC RF AMP GPS 6GHZ-20GHZ 8SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number AMMP-5620-TR1G
Product Name RF and Wireless - RF Amplifiers
Frequency Range 6000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - 2312-D10040270GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
1218 MHz CATV Push-Pull Driver Amplifier - ACA2461 - Skyworks Solutions, Inc.
Specs
Minimum Gain 25.9 dB
Maximum Gain 27.5 dB
Noise Figure 5 dB
View Details
Rack SMA, Medium Power Amplifier, 6000 MHz to 18 GHz, 50Ω - TVA-63-183 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 55 C (32 to 131 F)
Nominal Impedance 50
View Details