Broadcom Inc. RF Amplifiers - ALM-1412-BLKG ALM-1412-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1143335-ALM-1412-BLK G Packaging: Bulk Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 12.2dB Supply Current: 9.8mA Noise Figure: 0.82dB P1dB: 4.5dBm RF Type: GPS Categories: RF/IF and RFID Supplier Device Package: 12-MCOB (3.3x2.1) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 12-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 1V ~ 3.6V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1143335-ALM-1412-BLK G Packaging: Bulk Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 12.2dB Supply Current: 9.8mA Noise Figure: 0.82dB P1dB: 4.5dBm RF Type: GPS Categories: RF/IF and RFID Supplier Device Package: 12-MCOB (3.3x2.1) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 12-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 1V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-1412-BLKG
1143335-ALM-1412-BLKG
RF Amplifiers - ALM-1412-BLKG 1143335-ALM-1412-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1143335-ALM-1412-BLK G Packaging: Bulk Test Frequency: 1.575GHz Frequency: 1.575GHz Gain: 12.2dB Supply Current: 9.8mA Noise Figure: 0.82dB P1dB: 4.5dBm RF Type: GPS Categories: RF/IF and RFID Supplier Device Package: 12-MCOB (3.3x2.1) Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 12-SMD Module, No Lead Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 1V ~ 3.6V

Manufacturer: Broadcom Limited
Win Source Part Number: 1143335-ALM-1412-BLKG
Packaging: Bulk
Test Frequency: 1.575GHz
Frequency: 1.575GHz
Gain: 12.2dB
Supply Current: 9.8mA
Noise Figure: 0.82dB
P1dB: 4.5dBm
RF Type: GPS
Categories: RF/IF and RFID
Supplier Device Package: 12-MCOB (3.3x2.1)
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 12-SMD Module, No Lead
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1V ~ 3.6V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
ALM-1412-BLKG
RF and Wireless - RF Amplifiers ALM-1412-BLKG
IC RF AMP GPS 1.575GHZ 12MCOB

IC RF AMP GPS 1.575GHZ 12MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1143335-ALM-1412-BLKG ALM-1412-BLKG
Product Name RF Amplifiers - ALM-1412-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
13 - 20 GHz GaAs Low Noise Amplifier - QPA2735D - Qorvo
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 13000 to 20000 MHz
View Details
2 suppliers
Specs
Applications RF Microwave
View Details