Broadcom Inc. RF and Wireless - RF Amplifiers ALM-32320-TR2G

Description
IC AMP WIMAX 3.3-3.9GHZ 20MCOB
Description
IC AMP WIMAX 3.3-3.9GHZ 20MCOB

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
ALM-32320-TR2G
RF and Wireless - RF Amplifiers ALM-32320-TR2G
IC AMP WIMAX 3.3-3.9GHZ 20MCOB

IC AMP WIMAX 3.3-3.9GHZ 20MCOB

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number ALM-32320-TR2G
Product Name RF and Wireless - RF Amplifiers
Frequency Range 3300 to 3900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-1000-20000-25-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Minimum Gain 25 dB
View Details
AKA-1400D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1400D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
RF Amplifiers - 2312-QPA9226TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2500 to 2700 MHz
View Details
Linear Amplifier - ADA1200 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Minimum Gain 12 dB
Maximum Gain 12 dB
Noise Figure 2.3 dB
View Details