Broadcom Inc. RF Amplifiers - AFEM-9040-TR1 AFEM-9040-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 850104-AFEM-9040-TR1 Features: RF Amplifier IC Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 850104-AFEM-9040-TR1 Features: RF Amplifier IC Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AFEM-9040-TR1 - 850104-AFEM-9040-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AFEM-9040-TR1
850104-AFEM-9040-TR1
RF Amplifiers - AFEM-9040-TR1 850104-AFEM-9040-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 850104-AFEM-9040-TR1 Features: RF Amplifier IC Package: Reel - TR Part Status: Obsolete Categories: RF/IF and RFID ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 850104-AFEM-9040-TR1
Features: RF Amplifier IC
Package: Reel - TR
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
AFEM-9040-TR1
RF and Wireless - RF Amplifiers AFEM-9040-TR1
MODULE FRONT END

MODULE FRONT END

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 850104-AFEM-9040-TR1 AFEM-9040-TR1
Product Name RF Amplifiers - AFEM-9040-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-12000-40000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - BGA7H1N6E6327XTSA1 - 1023302-BGA7H1N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details
5 suppliers