Broadcom Inc. Quad-Band GSM/EDGE and Multi Mode Power Amplifier ACPM-7620

Description
The ACPM-7620 is a multiband, multi-mode power amplifier module which support GMSK and 8-psk modulation schemes and UMTS/LTE bands. ACPM-7620 is designed to support both ET and APT operation. This module is housed in a cost-effective, extremely small and thin package. Features Quad Band GSM / EDGE Small size (7mmx5mm) TD-SCDMA B34/B39 and TD-LTE B39 Compatible with MIPI RFFE Excellent Linearity High efficiency 42-pin surface mounting package Internal 50 ohm matching networks for both RF input and output Green (Lead-free and RoHS compliant) Applications GSM850/900, DCS1800/PCS1900 UMTS/LTE B1 UMTS/LTE B2, LTE B25, C2K BC1 UMTS/LTE B3 UMTS/LTE B4 UMTS/LTE B5, LTE B26, C2K BC0 UMTS/LTE B8 LTE B17, B20
Description
The ACPM-7620 is a multiband, multi-mode power amplifier module which support GMSK and 8-psk modulation schemes and UMTS/LTE bands. ACPM-7620 is designed to support both ET and APT operation. This module is housed in a cost-effective, extremely small and thin package. Features Quad Band GSM / EDGE Small size (7mmx5mm) TD-SCDMA B34/B39 and TD-LTE B39 Compatible with MIPI RFFE Excellent Linearity High efficiency 42-pin surface mounting package Internal 50 ohm matching networks for both RF input and output Green (Lead-free and RoHS compliant) Applications GSM850/900, DCS1800/PCS1900 UMTS/LTE B1 UMTS/LTE B2, LTE B25, C2K BC1 UMTS/LTE B3 UMTS/LTE B4 UMTS/LTE B5, LTE B26, C2K BC0 UMTS/LTE B8 LTE B17, B20

Suppliers

Company
Product
Description
Supplier Links
Quad-Band GSM/EDGE and Multi Mode Power Amplifier - ACPM-7620 - Broadcom Inc.
San Jose, CA, USA
Quad-Band GSM/EDGE and Multi Mode Power Amplifier
ACPM-7620
Quad-Band GSM/EDGE and Multi Mode Power Amplifier ACPM-7620
The ACPM-7620 is a multiband, multi-mode power amplifier module which support GMSK and 8-psk modulation schemes and UMTS/LTE bands. ACPM-7620 is designed to support both ET and APT operation. This module is housed in a cost-effective, extremely small and thin package. Features Quad Band GSM / EDGE Small size (7mmx5mm) TD-SCDMA B34/B39 and TD-LTE B39 Compatible with MIPI RFFE Excellent Linearity High efficiency 42-pin surface mounting package Internal 50 ohm matching networks for both RF input and output Green (Lead-free and RoHS compliant) Applications GSM850/900, DCS1800/PCS1900 UMTS/LTE B1 UMTS/LTE B2, LTE B25, C2K BC1 UMTS/LTE B3 UMTS/LTE B4 UMTS/LTE B5, LTE B26, C2K BC0 UMTS/LTE B8 LTE B17, B20

The ACPM-7620 is a multiband, multi-mode power amplifier module which support GMSK and 8-psk modulation schemes and UMTS/LTE bands.

ACPM-7620 is designed to support both ET and APT operation. This module is housed in a cost-effective, extremely small and thin package.

Features

  • Quad Band GSM / EDGE
  • Small size (7mmx5mm)
  • TD-SCDMA B34/B39 and TD-LTE B39
  • Compatible with MIPI RFFE
  • Excellent Linearity
  • High efficiency
  • 42-pin surface mounting package
  • Internal 50 ohm matching networks for both RF input and output
  • Green (Lead-free and RoHS compliant)

Applications

  • GSM850/900, DCS1800/PCS1900
  • UMTS/LTE B1
  • UMTS/LTE B2, LTE B25, C2K BC1
  • UMTS/LTE B3
  • UMTS/LTE B4
  • UMTS/LTE B5, LTE B26, C2K BC0
  • UMTS/LTE B8
  • LTE B17, B20
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ACPM-7620
Product Name Quad-Band GSM/EDGE and Multi Mode Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Noise Amplifiers - NLA-100-30000-18-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 30000 MHz
Minimum Gain 18 dB
View Details
Specs
Applications RF Microwave
View Details