Broadcom Inc. RF and Wireless - RF Amplifiers AMMP-6408-TR2G

Description
IC RF AMP LMDS 6GHZ-18GHZ 8SMD
Description
IC RF AMP LMDS 6GHZ-18GHZ 8SMD

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
AMMP-6408-TR2G
RF and Wireless - RF Amplifiers AMMP-6408-TR2G
IC RF AMP LMDS 6GHZ-18GHZ 8SMD

IC RF AMP LMDS 6GHZ-18GHZ 8SMD

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number AMMP-6408-TR2G
Product Name RF and Wireless - RF Amplifiers
Frequency Range 6000 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF & MW LNA - 1126005 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 22000 MHz
Maximum Gain 16 dB
View Details
2.5 to 2.7 GHz Mobile WiMAX/LTE Power Amplifier Module - AWM6268 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Minimum Gain 31 dB
View Details
Connectorized SMA-N, High Power Amplifier, 700 MHz to 2700 MHz, 50Ω - ZHL-0G72G7100+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 700 to 2700 MHz
View Details