Broadcom Inc. RF Amplifiers - ACPM-9374140-SG1 ACPM-9374140-SG1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 736782-ACPM-9374140- SG1 Part Status: Obsolete Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 736782-ACPM-9374140- SG1 Part Status: Obsolete Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-9374140-SG1
736782-ACPM-9374140-SG1
RF Amplifiers - ACPM-9374140-SG1 736782-ACPM-9374140-SG1
Manufacturer: Broadcom Limited Win Source Part Number: 736782-ACPM-9374140- SG1 Part Status: Obsolete Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 736782-ACPM-9374140-SG1
Part Status: Obsolete
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 736782-ACPM-9374140-SG1
Product Name RF Amplifiers - ACPM-9374140-SG1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA231N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 16 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details