Broadcom Inc. RF Amplifiers - ADA-4743-TR1G ADA-4743-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 077397-ADA-4743-TR1G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 0Hz to 2.5GHz Gain: 15dB to 16.5dB Noise Figure: 4.2dB P1dB: 17.1dBm (51.3mW) RF Type: Cellular, ISM, PCS, WLAN, WLL Family Name: ADA-4743 Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 3.3 V to 4.3 V Operating Supply Current: 40mA to 80mA Alternative Parts (Cross-Reference): SPF-5043Z-TR1; SPF-5043Z; MAX2650EUS; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 077397-ADA-4743-TR1G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 0Hz to 2.5GHz Gain: 15dB to 16.5dB Noise Figure: 4.2dB P1dB: 17.1dBm (51.3mW) RF Type: Cellular, ISM, PCS, WLAN, WLL Family Name: ADA-4743 Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 3.3 V to 4.3 V Operating Supply Current: 40mA to 80mA Alternative Parts (Cross-Reference): SPF-5043Z-TR1; SPF-5043Z; MAX2650EUS; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ADA-4743-TR1G - 077397-ADA-4743-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ADA-4743-TR1G
077397-ADA-4743-TR1G
RF Amplifiers - ADA-4743-TR1G 077397-ADA-4743-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 077397-ADA-4743-TR1G Packaging: Reel - TR Test Frequency: 900MHz Frequency: 0Hz to 2.5GHz Gain: 15dB to 16.5dB Noise Figure: 4.2dB P1dB: 17.1dBm (51.3mW) RF Type: Cellular, ISM, PCS, WLAN, WLL Family Name: ADA-4743 Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 3.3 V to 4.3 V Operating Supply Current: 40mA to 80mA Alternative Parts (Cross-Reference): SPF-5043Z-TR1; SPF-5043Z; MAX2650EUS; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 077397-ADA-4743-TR1G
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 0Hz to 2.5GHz
Gain: 15dB to 16.5dB
Noise Figure: 4.2dB
P1dB: 17.1dBm (51.3mW)
RF Type: Cellular, ISM, PCS, WLAN, WLL
Family Name: ADA-4743
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-343, SC70 4-Lead
Supply Voltage - Operating: 3.3 V to 4.3 V
Operating Supply Current: 40mA to 80mA
Alternative Parts (Cross-Reference): SPF-5043Z-TR1; SPF-5043Z; MAX2650EUS;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ADA-4743-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ADA-4743-TR1G
RF and Wireless - RF Amplifiers ADA-4743-TR1G
IC AMP CELL 0HZ-2.5GHZ SOT343

IC AMP CELL 0HZ-2.5GHZ SOT343

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 077397-ADA-4743-TR1G ADA-4743-TR1G
Product Name RF Amplifiers - ADA-4743-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 2500 MHz 0.0 to 2500 MHz
Minimum Gain 15 to 16.5 dB ? to 15 dB
Maximum Gain 15 to 16.5 dB 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 12000 MHz
Output VSWR 2 :1
View Details
GPS / GLONASS / COMPASS LNA - BGA711N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2100 MHz
Minimum Gain 17 dB
View Details
2 suppliers