Broadcom Inc. RF Amplifiers - ADA-4743-TR1 ADA-4743-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859874-ADA-4743-TR1 Features: RF Amplifier IC Cellular, PCS, WLL, WLAN 0Hz ~ 2.5GHz SOT-343, SC70 4-Lead Package: Reel - TR Package: SC-82A, SOT-343 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: SOT-343, SC70 4-Lead ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-1498-2, 516-1498-1
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859874-ADA-4743-TR1 Features: RF Amplifier IC Cellular, PCS, WLL, WLAN 0Hz ~ 2.5GHz SOT-343, SC70 4-Lead Package: Reel - TR Package: SC-82A, SOT-343 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: SOT-343, SC70 4-Lead ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-1498-2, 516-1498-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ADA-4743-TR1 - 859874-ADA-4743-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ADA-4743-TR1
859874-ADA-4743-TR1
RF Amplifiers - ADA-4743-TR1 859874-ADA-4743-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 859874-ADA-4743-TR1 Features: RF Amplifier IC Cellular, PCS, WLL, WLAN 0Hz ~ 2.5GHz SOT-343, SC70 4-Lead Package: Reel - TR Package: SC-82A, SOT-343 Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: SOT-343, SC70 4-Lead ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-1498-2, 516-1498-1

Manufacturer: Broadcom Limited
Win Source Part Number: 859874-ADA-4743-TR1
Features: RF Amplifier IC Cellular, PCS, WLL, WLAN 0Hz ~ 2.5GHz SOT-343, SC70 4-Lead
Package: Reel - TR
Package: SC-82A, SOT-343
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: SOT-343, SC70 4-Lead
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 516-1498-2, 516-1498-1

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ADA-4743-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ADA-4743-TR1
RF and Wireless - RF Amplifiers ADA-4743-TR1
IC AMP CELL 0HZ-2.5GHZ SOT343

IC AMP CELL 0HZ-2.5GHZ SOT343

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 859874-ADA-4743-TR1 ADA-4743-TR1
Product Name RF Amplifiers - ADA-4743-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA3333SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Low Noise Amplifiers - NLA-2000-4000-40-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 4000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details