Broadcom Inc. RF Amplifiers - ALM-1712-TR1G ALM-1712-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 078014-ALM-1712-TR1G Packaging: Reel - TR Test Frequency: 1.575GHz Gain: 12.8dB Noise Figure: 1.65dB P1dB: 3dBm (2mW) RF Type: GPS Family Name: ALM-1712 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-MCOB (4.5x2.2) Supply Voltage - Operating: 3.6V Operating Supply Current: 20mA Alternative Parts (Cross-Reference): ALM-1712-BLKG; ALM-GP001-BLKG; ALM-GP001-TR1G; ALM-GP001; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 078014-ALM-1712-TR1G Packaging: Reel - TR Test Frequency: 1.575GHz Gain: 12.8dB Noise Figure: 1.65dB P1dB: 3dBm (2mW) RF Type: GPS Family Name: ALM-1712 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-MCOB (4.5x2.2) Supply Voltage - Operating: 3.6V Operating Supply Current: 20mA Alternative Parts (Cross-Reference): ALM-1712-BLKG; ALM-GP001-BLKG; ALM-GP001-TR1G; ALM-GP001; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ALM-1712-TR1G - 078014-ALM-1712-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ALM-1712-TR1G
078014-ALM-1712-TR1G
RF Amplifiers - ALM-1712-TR1G 078014-ALM-1712-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 078014-ALM-1712-TR1G Packaging: Reel - TR Test Frequency: 1.575GHz Gain: 12.8dB Noise Figure: 1.65dB P1dB: 3dBm (2mW) RF Type: GPS Family Name: ALM-1712 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 12-MCOB (4.5x2.2) Supply Voltage - Operating: 3.6V Operating Supply Current: 20mA Alternative Parts (Cross-Reference): ALM-1712-BLKG; ALM-GP001-BLKG; ALM-GP001-TR1G; ALM-GP001; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 078014-ALM-1712-TR1G
Packaging: Reel - TR
Test Frequency: 1.575GHz
Gain: 12.8dB
Noise Figure: 1.65dB
P1dB: 3dBm (2mW)
RF Type: GPS
Family Name: ALM-1712
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 12-MCOB (4.5x2.2)
Supply Voltage - Operating: 3.6V
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): ALM-1712-BLKG; ALM-GP001-BLKG; ALM-GP001-TR1G; ALM-GP001;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ALM-1712-TR1G
RF and Wireless - RF Amplifiers ALM-1712-TR1G
IC RF AMP GPS 12MCOB

IC RF AMP GPS 12MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 078014-ALM-1712-TR1G ALM-1712-TR1G
Product Name RF Amplifiers - ALM-1712-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Minimum Gain 12.8 dB ? to 12.8 dB
Maximum Gain 12.8 dB 12.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-1000-18000-45-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 45 dB
View Details
Dual Band 802.11n WLAN/BT Front End - SE5511T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; QFN, 28-pin
View Details