Broadcom Inc. RF Amplifiers - ALM-11336-TR1G ALM-11336-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911320-ALM-11336-TR1 G Features: RF Amplifier IC Cellular 1.85GHz ~ 1.98GHz 36-MCOB (10 x 7) Package: Reel - TR Package: 36-TQFN Exposed Pad, 6 Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 36-MCOB (10 x 7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911320-ALM-11336-TR1 G Features: RF Amplifier IC Cellular 1.85GHz ~ 1.98GHz 36-MCOB (10 x 7) Package: Reel - TR Package: 36-TQFN Exposed Pad, 6 Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 36-MCOB (10 x 7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ALM-11336-TR1G - 911320-ALM-11336-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ALM-11336-TR1G
911320-ALM-11336-TR1G
RF Amplifiers - ALM-11336-TR1G 911320-ALM-11336-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 911320-ALM-11336-TR1 G Features: RF Amplifier IC Cellular 1.85GHz ~ 1.98GHz 36-MCOB (10 x 7) Package: Reel - TR Package: 36-TQFN Exposed Pad, 6 Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 36-MCOB (10 x 7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 911320-ALM-11336-TR1G
Features: RF Amplifier IC Cellular 1.85GHz ~ 1.98GHz 36-MCOB (10 x 7)
Package: Reel - TR
Package: 36-TQFN Exposed Pad, 6 Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 36-MCOB (10 x 7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ALM-11336-TR1G
RF and Wireless - RF Amplifiers ALM-11336-TR1G
IC AMP CELL 1.85-1.98GHZ 36MCOB

IC AMP CELL 1.85-1.98GHZ 36MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 911320-ALM-11336-TR1G ALM-11336-TR1G
Product Name RF Amplifiers - ALM-11336-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

ADM3-0022PA-H, Broadband Power Amplifier - ADM3-0022PA-H - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-10700-12750-25-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10700 to 12750 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - 2312-QPA9903TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1805 to 1880 MHz
View Details