Broadcom Inc. 26-43 GHz Low Noise Amplifier AMMC-6241

Description
The Avago AMMC-6241 is a high gain , low-noise amplifier that operates from 26GHz to 43GHz. The device has input / output match to 50 Ohm is unconditionally stable and can be used as either primary or sub-sequential low noise gain stage. It is fabricated in a PHEMT process to provide exceptional noise and gain performance. For improved reliability and moisture protection, the die is passivated at the active areas.
Description
The Avago AMMC-6241 is a high gain , low-noise amplifier that operates from 26GHz to 43GHz. The device has input / output match to 50 Ohm is unconditionally stable and can be used as either primary or sub-sequential low noise gain stage. It is fabricated in a PHEMT process to provide exceptional noise and gain performance. For improved reliability and moisture protection, the die is passivated at the active areas.

Suppliers

Company
Product
Description
Supplier Links
26-43 GHz Low Noise Amplifier - AMMC-6241 - Broadcom Inc.
San Jose, CA, USA
26-43 GHz Low Noise Amplifier
AMMC-6241
26-43 GHz Low Noise Amplifier AMMC-6241
The Avago AMMC-6241 is a high gain , low-noise amplifier that operates from 26GHz to 43GHz. The device has input / output match to 50 Ohm is unconditionally stable and can be used as either primary or sub-sequential low noise gain stage. It is fabricated in a PHEMT process to provide exceptional noise and gain performance. For improved reliability and moisture protection, the die is passivated at the active areas.

The Avago AMMC-6241 is a high gain , low-noise amplifier that operates from 26GHz to 43GHz.

The device has input / output match to 50 Ohm is unconditionally stable and can be used as either primary or sub-sequential low noise gain stage.

It is fabricated in a PHEMT process to provide exceptional noise and gain performance. For improved reliability and moisture protection, the die is passivated at the active areas.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMC-6241
Product Name 26-43 GHz Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
Operating Temperature ? to 150 C (? to 302 F)
Frequency Range 26000 to 43000 MHz
Minimum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-1000-18000-45-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 45 dB
View Details
900 to 930 MHz High-Power RF Front-End Module - SKY65362-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Output Power 30.5 dBm
Package Type Surface Mount; Plugin; MCM, 36-pin
View Details
4 suppliers