Broadcom Inc. RF Amplifiers - AMMP-6408-BLKG AMMP-6408-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 809211-AMMP-6408-BLK G Packaging: Bulk Test Frequency: 8GHz Frequency: 6GHz ~ 18GHz Gain: 18dB Current - Supply: 650mA P1dB: 28.5dBm RF Type: LMDS, MMDS Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SMD (5x5) Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks) Supply Voltage (V): 6V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 809211-AMMP-6408-BLK G Packaging: Bulk Test Frequency: 8GHz Frequency: 6GHz ~ 18GHz Gain: 18dB Current - Supply: 650mA P1dB: 28.5dBm RF Type: LMDS, MMDS Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SMD (5x5) Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks) Supply Voltage (V): 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AMMP-6408-BLKG - 809211-AMMP-6408-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AMMP-6408-BLKG
809211-AMMP-6408-BLKG
RF Amplifiers - AMMP-6408-BLKG 809211-AMMP-6408-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 809211-AMMP-6408-BLK G Packaging: Bulk Test Frequency: 8GHz Frequency: 6GHz ~ 18GHz Gain: 18dB Current - Supply: 650mA P1dB: 28.5dBm RF Type: LMDS, MMDS Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SMD (5x5) Manufacturer Package: 8-QFN Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 2A (4 Weeks) Supply Voltage (V): 6V

Manufacturer: Broadcom Limited
Win Source Part Number: 809211-AMMP-6408-BLKG
Packaging: Bulk
Test Frequency: 8GHz
Frequency: 6GHz ~ 18GHz
Gain: 18dB
Current - Supply: 650mA
P1dB: 28.5dBm
RF Type: LMDS, MMDS
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SMD (5x5)
Manufacturer Package: 8-QFN
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 6V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
AMMP-6408-BLKG
RF and Wireless - RF Amplifiers AMMP-6408-BLKG
IC RF AMP LMDS 6GHZ-18GHZ 8SMD

IC RF AMP LMDS 6GHZ-18GHZ 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 809211-AMMP-6408-BLKG AMMP-6408-BLKG
Product Name RF Amplifiers - AMMP-6408-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Low Noise Amplifiers - NLA-9000-10000-25-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 9000 to 10000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - BGA622E6820HTSA1 - 100359-BGA622E6820HTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 500 to 6000 MHz
Minimum Gain 15 dB
View Details
3 suppliers