Broadcom Inc. RF Amplifiers - ACPM-5002-SG1 ACPM-5002-SG1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 123474-ACPM-5002-SG1 Packaging: Bulk Test Frequency: 1.85GHz Frequency: 1.85GHz to 1.91GHz Gain: 28.5dB RF Type: Cellular, CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 72mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 123474-ACPM-5002-SG1 Packaging: Bulk Test Frequency: 1.85GHz Frequency: 1.85GHz to 1.91GHz Gain: 28.5dB RF Type: Cellular, CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 72mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5002-SG1
123474-ACPM-5002-SG1
RF Amplifiers - ACPM-5002-SG1 123474-ACPM-5002-SG1
Manufacturer: Broadcom Limited Win Source Part Number: 123474-ACPM-5002-SG1 Packaging: Bulk Test Frequency: 1.85GHz Frequency: 1.85GHz to 1.91GHz Gain: 28.5dB RF Type: Cellular, CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 72mA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 123474-ACPM-5002-SG1
Packaging: Bulk
Test Frequency: 1.85GHz
Frequency: 1.85GHz to 1.91GHz
Gain: 28.5dB
RF Type: Cellular, CDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 72mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 123474-ACPM-5002-SG1
Product Name RF Amplifiers - ACPM-5002-SG1
Applications RF Microwave
Frequency Range 1850 to 1910 MHz
Minimum Gain 28.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9901TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2110 to 2200 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details
Low Noise Amplifiers - NLA-8000-12000-15-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details