Broadcom Inc. RF Amplifiers MGA-12516-TR1G

Description
RF Amplifier IC 16-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-12516-TR1G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MGA-12516-TR1G-ND
RF Amplifiers MGA-12516-TR1G-ND
RF Amplifier IC 16-QFN (4x4)

RF Amplifier IC 16-QFN (4x4)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-12516-TR1G - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
MGA-12516-TR1G
RF and Wireless - RF Amplifiers MGA-12516-TR1G
IC RF AMP 16QFN

IC RF AMP 16QFN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MGA-12516-TR1G-ND MGA-12516-TR1G
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGB719N7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
Noise Figure 1.2 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details