Broadcom Inc. RF Amplifiers - ACPM-7381-BLK ACPM-7381-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 132674-ACPM-7381-BLK Packaging: Tube/Rail Frequency: 1.92GHz to 1.98GHz Gain: 27dB RF Type: W-CDMA, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 465mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 132674-ACPM-7381-BLK Packaging: Tube/Rail Frequency: 1.92GHz to 1.98GHz Gain: 27dB RF Type: W-CDMA, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 465mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7381-BLK
132674-ACPM-7381-BLK
RF Amplifiers - ACPM-7381-BLK 132674-ACPM-7381-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 132674-ACPM-7381-BLK Packaging: Tube/Rail Frequency: 1.92GHz to 1.98GHz Gain: 27dB RF Type: W-CDMA, HSPDA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 465mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 132674-ACPM-7381-BLK
Packaging: Tube/Rail
Frequency: 1.92GHz to 1.98GHz
Gain: 27dB
RF Type: W-CDMA, HSPDA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD Module
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 465mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Amp, Power, Umts2100, 4X4 Smd; Frequency Min Broadcom - 36AJ8127 - Newark, An Avnet Company
Chicago, IL, United States
Amp, Power, Umts2100, 4X4 Smd; Frequency Min Broadcom
36AJ8127
Amp, Power, Umts2100, 4X4 Smd; Frequency Min Broadcom 36AJ8127
AMP, POWER, UMTS2100, 4X4 SMD; Frequency Min:1.92GHz; Frequency Max:1.98GHz; Gain:27dB; Noise Figure Typ:-; RF IC Case Style:SMD; No. of Pins:10Pins; Supply Voltage Min:3.2V; Supply Voltage Max:4.2V; Operating Temperature Min:-20°C; RoHS Compliant: Yes

AMP, POWER, UMTS2100, 4X4 SMD; Frequency Min:1.92GHz; Frequency Max:1.98GHz; Gain:27dB; Noise Figure Typ:-; RF IC Case Style:SMD; No. of Pins:10Pins; Supply Voltage Min:3.2V; Supply Voltage Max:4.2V; Operating Temperature Min:-20°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers
Product Number 132674-ACPM-7381-BLK 36AJ8127
Product Name RF Amplifiers - ACPM-7381-BLK Amp, Power, Umts2100, 4X4 Smd; Frequency Min Broadcom
Applications RF Microwave
Frequency Range 1920 to 1980 MHz 1980 MHz
Minimum Gain 27 dB 27 dB
Maximum Gain 27 dB 27 dB
Package Type 10-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2040D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 20000 to 40000 MHz
View Details
Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
Low Noise Amplifiers - NLA-1000-12000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 12000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details