Broadcom Inc. RF Amplifiers - ABA-32563-TR1G ABA-32563-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 100210-ABA-32563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 2.5GHz Gain: 19dB Noise Figure: 3.5dB P1dB: 8.4dBm (6.9mW) RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Family Name: ABA-32563 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363, SC70 Supply Voltage - Operating: 3V Operating Supply Current: 37mA Alternative Parts (Cross-Reference): ISL55013IEZ-T7; UPC1676G-T1; uPC1676G-A; UPC1675GT1; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 100210-ABA-32563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 2.5GHz Gain: 19dB Noise Figure: 3.5dB P1dB: 8.4dBm (6.9mW) RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Family Name: ABA-32563 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363, SC70 Supply Voltage - Operating: 3V Operating Supply Current: 37mA Alternative Parts (Cross-Reference): ISL55013IEZ-T7; UPC1676G-T1; uPC1676G-A; UPC1675GT1; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ABA-32563-TR1G
100210-ABA-32563-TR1G
RF Amplifiers - ABA-32563-TR1G 100210-ABA-32563-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 100210-ABA-32563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 2.5GHz Gain: 19dB Noise Figure: 3.5dB P1dB: 8.4dBm (6.9mW) RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Family Name: ABA-32563 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363, SC70 Supply Voltage - Operating: 3V Operating Supply Current: 37mA Alternative Parts (Cross-Reference): ISL55013IEZ-T7; UPC1676G-T1; uPC1676G-A; UPC1675GT1; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 100210-ABA-32563-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 2.5GHz
Gain: 19dB
Noise Figure: 3.5dB
P1dB: 8.4dBm (6.9mW)
RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO
Family Name: ABA-32563
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 3V
Operating Supply Current: 37mA
Alternative Parts (Cross-Reference): ISL55013IEZ-T7; UPC1676G-T1; uPC1676G-A; UPC1675GT1;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ABA-32563-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ABA-32563-TR1G
RF and Wireless - RF Amplifiers ABA-32563-TR1G
IC RF AMP ISM 0HZ-2.5GHZ SOT363

IC RF AMP ISM 0HZ-2.5GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 100210-ABA-32563-TR1G ABA-32563-TR1G
Product Name RF Amplifiers - ABA-32563-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 2500 MHz 0.0 to 2500 MHz
Minimum Gain 19 dB ? to 19 dB
Maximum Gain 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

4-22 GHz Broadband Low Noise Amplifier - ADM-10721PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details
General Purpose LNAs - BGA420 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 13 dB
View Details
Automotive Isolated Analog Amplifier - Si8922AD-AS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details