Broadcom Inc. RF Amplifiers - ACPM-9040-BLK ACPM-9040-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859325-ACPM-9040-BLK Features: RF Amplifier IC LTE - Module Package: Bulk Package: 10-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859325-ACPM-9040-BLK Features: RF Amplifier IC LTE - Module Package: Bulk Package: 10-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ACPM-9040-BLK - 859325-ACPM-9040-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ACPM-9040-BLK
859325-ACPM-9040-BLK
RF Amplifiers - ACPM-9040-BLK 859325-ACPM-9040-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 859325-ACPM-9040-BLK Features: RF Amplifier IC LTE - Module Package: Bulk Package: 10-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: Module ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 859325-ACPM-9040-BLK
Features: RF Amplifier IC LTE - Module
Package: Bulk
Package: 10-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: Module
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 859325-ACPM-9040-BLK
Product Name RF Amplifiers - ACPM-9040-BLK
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-10700-12750-25-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10700 to 12750 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - BGA461E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details
2 suppliers