Broadcom Inc. RF Amplifiers - AJAV-6781-TR1 AJAV-6781-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1016384-AJAV-6781-TR 1 Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1016384-AJAV-6781-TR 1 Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AJAV-6781-TR1
1016384-AJAV-6781-TR1
RF Amplifiers - AJAV-6781-TR1 1016384-AJAV-6781-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1016384-AJAV-6781-TR 1 Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1016384-AJAV-6781-TR1
Categories: RF/IF and RFID
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
AJAV-6781-TR1
RF and Wireless - RF Amplifiers AJAV-6781-TR1
IC AMP HSPA 880MHZ-915MHZ 14SMD

IC AMP HSPA 880MHZ-915MHZ 14SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1016384-AJAV-6781-TR1 AJAV-6781-TR1
Product Name RF Amplifiers - AJAV-6781-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF Amplifiers - BGA924N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Galileo, GLONASS, GPS
Frequency Range 1559 to 1610 MHz
View Details
2 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 3.5 :1
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 50 MHz to 1000 MHz, 50Ω - ZHL-2010+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 50 to 1000 MHz
View Details
2 suppliers