Broadcom Inc. RF Amplifiers - ACPM-5005-SG1 ACPM-5005-SG1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 133801-ACPM-5005-SG1 Packaging: Bulk Test Frequency: 849MHz Frequency: 815MHz to 849MHz Gain: 28dB RF Type: Cellular, CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 490mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 133801-ACPM-5005-SG1 Packaging: Bulk Test Frequency: 849MHz Frequency: 815MHz to 849MHz Gain: 28dB RF Type: Cellular, CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 490mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5005-SG1
133801-ACPM-5005-SG1
RF Amplifiers - ACPM-5005-SG1 133801-ACPM-5005-SG1
Manufacturer: Broadcom Limited Win Source Part Number: 133801-ACPM-5005-SG1 Packaging: Bulk Test Frequency: 849MHz Frequency: 815MHz to 849MHz Gain: 28dB RF Type: Cellular, CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 490mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 133801-ACPM-5005-SG1
Packaging: Bulk
Test Frequency: 849MHz
Frequency: 815MHz to 849MHz
Gain: 28dB
RF Type: Cellular, CDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 490mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 133801-ACPM-5005-SG1
Product Name RF Amplifiers - ACPM-5005-SG1
Applications RF Microwave
Frequency Range 815 to 849 MHz
Minimum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1400D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1400D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-25-1000-50-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 25 to 1000 MHz
Minimum Gain 50 dB
View Details
4 - 8 GHz (C Band) Low Noise Amplifier - CMD270P3 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers