Broadcom Inc. RF Amplifiers - ALM-31222-BLKG ALM-31222-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860891-ALM-31222-BLK G Features: RF Amplifier IC GSM, PCS, W-CDMA, WiMAX 1.7GHz ~ 2.7GHz 22-MCOB (5x6) Package: Strip Package: 22-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 22-MCOB (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-2360, ALM-31222-BLKG-ND, ALM31222BLKG
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860891-ALM-31222-BLK G Features: RF Amplifier IC GSM, PCS, W-CDMA, WiMAX 1.7GHz ~ 2.7GHz 22-MCOB (5x6) Package: Strip Package: 22-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 22-MCOB (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-2360, ALM-31222-BLKG-ND, ALM31222BLKG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ALM-31222-BLKG - 860891-ALM-31222-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ALM-31222-BLKG
860891-ALM-31222-BLKG
RF Amplifiers - ALM-31222-BLKG 860891-ALM-31222-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 860891-ALM-31222-BLK G Features: RF Amplifier IC GSM, PCS, W-CDMA, WiMAX 1.7GHz ~ 2.7GHz 22-MCOB (5x6) Package: Strip Package: 22-SMD Module, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 22-MCOB (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 516-2360, ALM-31222-BLKG-ND, ALM31222BLKG

Manufacturer: Broadcom Limited
Win Source Part Number: 860891-ALM-31222-BLKG
Features: RF Amplifier IC GSM, PCS, W-CDMA, WiMAX 1.7GHz ~ 2.7GHz 22-MCOB (5x6)
Package: Strip
Package: 22-SMD Module, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 22-MCOB (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 516-2360, ALM-31222-BLKG-ND, ALM31222BLKG

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ALM-31222-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ALM-31222-BLKG
RF and Wireless - RF Amplifiers ALM-31222-BLKG
IC AMP GSM 1.7GHZ-2.7GHZ 22MCOB

IC AMP GSM 1.7GHZ-2.7GHZ 22MCOB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 860891-ALM-31222-BLKG ALM-31222-BLKG
Product Name RF Amplifiers - ALM-31222-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-D10040180GT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
RF Amplifiers - ABA3100RS3P1 - 1135039-ABA3100RS3P1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 13 dB
View Details
3 suppliers
Low Noise Amplifiers - NLA-100-12000-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 12000 MHz
Minimum Gain 25 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details