Broadcom Inc. RF/IF and RFID - RF Amplifiers ACPM-7355-BLK

Description
Win Source Part Number: 1042569-ACPM-7355-BL K Category: RF/IF and RFID>RF Amplifiers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Frequency: 824MHz ~ 849MHz, 1.85GHz ~ 1.91GHz Gain: 28dB Current - Supply: 440mA RF Type: UMTS Voltage - Supply: 3.2V ~ 4.2V Package / Case: 14-SMD Module, No Lead Supplier Device Package: 14-SMD Module ECCN: 5A991G Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1042569-ACPM-7355-BL K Category: RF/IF and RFID>RF Amplifiers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Frequency: 824MHz ~ 849MHz, 1.85GHz ~ 1.91GHz Gain: 28dB Current - Supply: 440mA RF Type: UMTS Voltage - Supply: 3.2V ~ 4.2V Package / Case: 14-SMD Module, No Lead Supplier Device Package: 14-SMD Module ECCN: 5A991G Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1042569-ACPM-7355-BLK
RF/IF and RFID - RF Amplifiers 1042569-ACPM-7355-BLK
Win Source Part Number: 1042569-ACPM-7355-BL K Category: RF/IF and RFID>RF Amplifiers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Frequency: 824MHz ~ 849MHz, 1.85GHz ~ 1.91GHz Gain: 28dB Current - Supply: 440mA RF Type: UMTS Voltage - Supply: 3.2V ~ 4.2V Package / Case: 14-SMD Module, No Lead Supplier Device Package: 14-SMD Module ECCN: 5A991G Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 1042569-ACPM-7355-BLK
Category: RF/IF and RFID>RF Amplifiers
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 824MHz ~ 849MHz, 1.85GHz ~ 1.91GHz
Gain: 28dB
Current - Supply: 440mA
RF Type: UMTS
Voltage - Supply: 3.2V ~ 4.2V
Package / Case: 14-SMD Module, No Lead
Supplier Device Package: 14-SMD Module
ECCN: 5A991G
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1042569-ACPM-7355-BLK
Product Name RF/IF and RFID - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-3000-15000-15-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 15000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers - 448-BGA9H1MN9E6329XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1400 to 2700 MHz
View Details
2 suppliers