Broadcom Inc. RF Amplifiers - ADA-4743-TR ADA-4743-TR

Description
Manufacturer: Broadcom Limited Win Source Part Number: 172552-ADA-4743-TR Packaging: Reel - TR Test Frequency: 900MHz Frequency: 0Hz to 2.5GHz Gain: 15dB to 16.5dB Noise Figure: 4.2dB P1dB: 17.1dBm (51.3mW) RF Type: Cellular, ISM, PCS, WLAN, WLL Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 3.3 V to 4.3 V Operating Supply Current: 40mA to 80mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 172552-ADA-4743-TR Packaging: Reel - TR Test Frequency: 900MHz Frequency: 0Hz to 2.5GHz Gain: 15dB to 16.5dB Noise Figure: 4.2dB P1dB: 17.1dBm (51.3mW) RF Type: Cellular, ISM, PCS, WLAN, WLL Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 3.3 V to 4.3 V Operating Supply Current: 40mA to 80mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ADA-4743-TR
172552-ADA-4743-TR
RF Amplifiers - ADA-4743-TR 172552-ADA-4743-TR
Manufacturer: Broadcom Limited Win Source Part Number: 172552-ADA-4743-TR Packaging: Reel - TR Test Frequency: 900MHz Frequency: 0Hz to 2.5GHz Gain: 15dB to 16.5dB Noise Figure: 4.2dB P1dB: 17.1dBm (51.3mW) RF Type: Cellular, ISM, PCS, WLAN, WLL Categories: RF/IF and RFID Status: Active Case / Package: SOT-343, SC70 4-Lead Supply Voltage - Operating: 3.3 V to 4.3 V Operating Supply Current: 40mA to 80mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 172552-ADA-4743-TR
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 0Hz to 2.5GHz
Gain: 15dB to 16.5dB
Noise Figure: 4.2dB
P1dB: 17.1dBm (51.3mW)
RF Type: Cellular, ISM, PCS, WLAN, WLL
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-343, SC70 4-Lead
Supply Voltage - Operating: 3.3 V to 4.3 V
Operating Supply Current: 40mA to 80mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 172552-ADA-4743-TR
Product Name RF Amplifiers - ADA-4743-TR
Applications RF Microwave
Frequency Range 0.0 to 2500 MHz
Minimum Gain 15 to 16.5 dB
Maximum Gain 15 to 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL9503TR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 600 to 6000 MHz
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Balanced Low Noise Amplifier - ABA3101 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
View Details