Manufacturer: Broadcom Limited
Win Source Part Number: 039502-AVT-52663-TR1
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 6GHz
Gain: 15.3dB
Noise Figure: 4dB
P1dB: 12.7dBm (18.6mW)
RF Type: Cellular, ISM, WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 5V
Operating Supply Current: 45mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
IC AMP CELLULAR 0HZ-6GHZ SOT363
AMP, GAIN BLOCK, INGAP, HBT, 6SOT363; Frequency Min:0Hz; Frequency Max:6GHz; Gain:16.1dB; Noise Figure Typ:4dB; RF IC Case Style:SOT-363; No. of Pins:6Pins; Supply Voltage Min:-; Supply Voltage Max:5V; Operating Temperature RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 039502-AVT-52663-TR1G | AVT-52663-TR1G | 36AJ8331 |
| Product Name | RF Amplifiers - AVT-52663-TR1G | RF and Wireless - RF Amplifiers | Amp, Gain Block, Ingap, Hbt, 6Sot363; Frequency Min Broadcom |
| Applications | RF Microwave | ||
| Frequency Range | 0.0 to 6000 MHz | 0.0 to 6000 MHz | 6000 MHz |
| Minimum Gain | 15.3 dB | ? to 15.3 dB | 16.1 dB |
| Maximum Gain | 15.3 dB | 15.3 dB | 16.1 dB |
| Noise Figure | 4 dB | 4 dB |