Broadcom Inc. Datasheets for RF Phase Detectors and Comparators
RF phase detectors and comparators are circuits or instruments that provide a DC output voltage proportional to the difference in phase between two RF signals.
RF Phase Detectors and Comparators: Learn more
| Product Name | Notes |
|---|---|
| The VMMK-3113 is a small and easy-to-use, broadband, directional detector operating in various frequency bands from 2 to 6 GHz with typical insertion loss of 0.3 dB. The detector is... | |
| The VMMK-3213 is a small and easy-to-use, broadband, directional detector operating in various frequency bands from 6 to 18 GHz with typical insertion loss of 0.4 dB. The detector is... | |
| The VMMK-3313 is a small and easy-to-use, broadband, directional detector operating in various frequency bands from 15 to 33 GHz with typical insertion loss of 0.5 dB. It is housed... | |
| The VMMK-3413 is a small and easy-to-use, broadband, directional detector operating in various frequency bands from 25 to 45 GHz with typical insertion loss of 0.8 dB. It is housed... |