Broadcom Inc. RF Amplifiers MGA-22103-TR1G

Description
RF Amplifier IC 802.16 WiMAX 2.5GHz ~ 2.7GHz 16-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC 802.16 WiMAX 2.5GHz ~ 2.7GHz 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MGA-22103-TR1G-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
MGA-22103-TR1G-ND
RF Amplifiers MGA-22103-TR1G-ND
RF Amplifier IC 802.16 WiMAX 2.5GHz ~ 2.7GHz 16-QFN (4x4)

RF Amplifier IC 802.16 WiMAX 2.5GHz ~ 2.7GHz 16-QFN (4x4)

Buy Now Datasheet
RF Amplifiers - MGA-22103-TR1G - 058470-MGA-22103-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MGA-22103-TR1G
058470-MGA-22103-TR1G
RF Amplifiers - MGA-22103-TR1G 058470-MGA-22103-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 058470-MGA-22103-TR1 G Packaging: Reel - TR Test Frequency: 2.5GHz to 2.7GHz Frequency: 2.5GHz to 2.7GHz Gain: 34dB P1dB: 31dBm RF Type: 802.16 WiMAX Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3 V to 5 V Operating Supply Current: 13mA

Manufacturer: Broadcom Limited
Win Source Part Number: 058470-MGA-22103-TR1G
Packaging: Reel - TR
Test Frequency: 2.5GHz to 2.7GHz
Frequency: 2.5GHz to 2.7GHz
Gain: 34dB
P1dB: 31dBm
RF Type: 802.16 WiMAX
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 13mA

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MGA-22103-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-22103-TR1G
RF and Wireless - RF Amplifiers MGA-22103-TR1G
IC AMP 802.16 WIMAX 2.5GHZ 16QFN

IC AMP 802.16 WIMAX 2.5GHZ 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MGA-22103-TR1G-ND 058470-MGA-22103-TR1G MGA-22103-TR1G
Product Name RF Amplifiers RF Amplifiers - MGA-22103-TR1G RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 802.16 WiMAX RF Microwave
Frequency Range 2500 to 2700 MHz 2500 to 2700 MHz 2500 to 2700 MHz
Minimum Gain 34 dB 34 dB ? to 34 dB
Maximum Gain 34 dB 34 dB 34 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - 863-1370-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n
Frequency Range 2400 to 2500 MHz
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
12-46 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7200ASM - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Surface Mount; surface-mount
View Details