Broadcom Inc. RF Amplifiers - MGA-14516-BLKG MGA-14516-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 810717-MGA-14516-BLK G Packaging: Bulk Test Frequency: 1.95GHz Frequency: 1.4GHz ~ 2.7GHz Gain: 31.7dB Noise Figure: 0.68dB Current - Supply: 150mA P1dB: 23.5dBm RF Type: CDMA, GSM, TD-SCDMA, W-CDMA, WiMAX Part Status: Obsolete (End Of Life) Supplier Device Package: 16-QFN (4x4) Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 810717-MGA-14516-BLK G Packaging: Bulk Test Frequency: 1.95GHz Frequency: 1.4GHz ~ 2.7GHz Gain: 31.7dB Noise Figure: 0.68dB Current - Supply: 150mA P1dB: 23.5dBm RF Type: CDMA, GSM, TD-SCDMA, W-CDMA, WiMAX Part Status: Obsolete (End Of Life) Supplier Device Package: 16-QFN (4x4) Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - MGA-14516-BLKG
810717-MGA-14516-BLKG
RF Amplifiers - MGA-14516-BLKG 810717-MGA-14516-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 810717-MGA-14516-BLK G Packaging: Bulk Test Frequency: 1.95GHz Frequency: 1.4GHz ~ 2.7GHz Gain: 31.7dB Noise Figure: 0.68dB Current - Supply: 150mA P1dB: 23.5dBm RF Type: CDMA, GSM, TD-SCDMA, W-CDMA, WiMAX Part Status: Obsolete (End Of Life) Supplier Device Package: 16-QFN (4x4) Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 810717-MGA-14516-BLKG
Packaging: Bulk
Test Frequency: 1.95GHz
Frequency: 1.4GHz ~ 2.7GHz
Gain: 31.7dB
Noise Figure: 0.68dB
Current - Supply: 150mA
P1dB: 23.5dBm
RF Type: CDMA, GSM, TD-SCDMA, W-CDMA, WiMAX
Part Status: Obsolete (End Of Life)
Supplier Device Package: 16-QFN (4x4)
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now
RF and Wireless - RF Amplifiers - MGA-14516-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
MGA-14516-BLKG
RF and Wireless - RF Amplifiers MGA-14516-BLKG
IC AMP CDMA 1.4GHZ-2.7GHZ 16QFN

IC AMP CDMA 1.4GHZ-2.7GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 810717-MGA-14516-BLKG MGA-14516-BLKG
Product Name RF Amplifiers - MGA-14516-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-230000-260000-19-85 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 230000 to 260000 MHz
Minimum Gain 19 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA925L6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 15.8 dB
View Details