Broadcom Inc. RF and Wireless - RF Amplifiers AMMC-6431-W50

Description
IC RF AMP VSAT 25GHZ-33GHZ MOD
Description
IC RF AMP VSAT 25GHZ-33GHZ MOD

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
AMMC-6431-W50
RF and Wireless - RF Amplifiers AMMC-6431-W50
IC RF AMP VSAT 25GHZ-33GHZ MOD

IC RF AMP VSAT 25GHZ-33GHZ MOD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number AMMC-6431-W50
Product Name RF and Wireless - RF Amplifiers
Frequency Range 25000 to 33000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
SMT MMIC, Low Noise, Linear, Gain Block Amplifier, 0.01 GHz to 12 GHz, 50Ω, 2x2 mm QFN Style - PMA2-123LV+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
Frequency Range 10 to 12000 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF and Wireless - RF Amplifiers - BGA420E6433 - Acme Chip Technology Co., Limited
Specs
Frequency Range 0.0 to 3000 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details