Broadcom Inc. RF Amplifiers - ACPM-5505 ACPM-5505

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170624-ACPM-5505 Categories: RF/IF and RFID Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170624-ACPM-5505 Categories: RF/IF and RFID Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5505
170624-ACPM-5505
RF Amplifiers - ACPM-5505 170624-ACPM-5505
Manufacturer: Broadcom Limited Win Source Part Number: 170624-ACPM-5505 Categories: RF/IF and RFID Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 170624-ACPM-5505
Categories: RF/IF and RFID
Status: Last Time Buy
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 170624-ACPM-5505
Product Name RF Amplifiers - ACPM-5505
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWB7223RM52P8 - 807858-AWB7223RM52P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1930 to 1995 MHz
Minimum Gain 30.5 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block - ADM-8622PC - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 10000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers ICs - 2539811 - RS Components, Ltd.
Specs
RoHS Compliant RoHS
Package Type PG-ULGA-16
View Details