Broadcom Inc. RF Amplifiers - ALM-1222 ALM-1222

Description
Manufacturer: Broadcom Limited Win Source Part Number: 176393-ALM-1222 Packaging: Bulk Test Frequency: 2GHz Frequency: 1.8GHz to 2.2GHz Gain: 29.5dB to 32.5dB Noise Figure: 0.62dB P1dB: 27.5dBm (562.3mW) RF Type: Cellular, CDMA, W-CDMA, PCS, EGSM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 1.9 V to 2.8 V Operating Supply Current: 280mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 176393-ALM-1222 Packaging: Bulk Test Frequency: 2GHz Frequency: 1.8GHz to 2.2GHz Gain: 29.5dB to 32.5dB Noise Figure: 0.62dB P1dB: 27.5dBm (562.3mW) RF Type: Cellular, CDMA, W-CDMA, PCS, EGSM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 1.9 V to 2.8 V Operating Supply Current: 280mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-1222
176393-ALM-1222
RF Amplifiers - ALM-1222 176393-ALM-1222
Manufacturer: Broadcom Limited Win Source Part Number: 176393-ALM-1222 Packaging: Bulk Test Frequency: 2GHz Frequency: 1.8GHz to 2.2GHz Gain: 29.5dB to 32.5dB Noise Figure: 0.62dB P1dB: 27.5dBm (562.3mW) RF Type: Cellular, CDMA, W-CDMA, PCS, EGSM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 22-MCOB (5x6) Supply Voltage - Operating: 1.9 V to 2.8 V Operating Supply Current: 280mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 176393-ALM-1222
Packaging: Bulk
Test Frequency: 2GHz
Frequency: 1.8GHz to 2.2GHz
Gain: 29.5dB to 32.5dB
Noise Figure: 0.62dB
P1dB: 27.5dBm (562.3mW)
RF Type: Cellular, CDMA, W-CDMA, PCS, EGSM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 22-MCOB (5x6)
Supply Voltage - Operating: 1.9 V to 2.8 V
Operating Supply Current: 280mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 176393-ALM-1222
Product Name RF Amplifiers - ALM-1222
Applications RF Microwave
Frequency Range 1800 to 2200 MHz
Minimum Gain 29.5 to 32.5 dB
Maximum Gain 29.5 to 32.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 18000 MHz
Output VSWR 3.5 :1
View Details
RF Amplifiers - 448-BGA524N6E6329XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
2 suppliers