Broadcom Inc. RF Amplifiers - ACPM-7311-BLK ACPM-7311-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 121374-ACPM-7311-BLK Packaging: Bulk Frequency: 824MHz to 849MHz Gain: 27dB RF Type: W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 430mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 121374-ACPM-7311-BLK Packaging: Bulk Frequency: 824MHz to 849MHz Gain: 27dB RF Type: W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 430mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-7311-BLK
121374-ACPM-7311-BLK
RF Amplifiers - ACPM-7311-BLK 121374-ACPM-7311-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 121374-ACPM-7311-BLK Packaging: Bulk Frequency: 824MHz to 849MHz Gain: 27dB RF Type: W-CDMA Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 10-SMD Module Supply Voltage - Operating: 3.2 V to 4.2 V Operating Supply Current: 430mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 121374-ACPM-7311-BLK
Packaging: Bulk
Frequency: 824MHz to 849MHz
Gain: 27dB
RF Type: W-CDMA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 10-SMD Module
Supply Voltage - Operating: 3.2 V to 4.2 V
Operating Supply Current: 430mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
RF and Wireless - RF Amplifiers
ACPM-7311-BLK
RF and Wireless - RF Amplifiers ACPM-7311-BLK
IC AMP W-CDMA 824-849MHZ 10SMD

IC AMP W-CDMA 824-849MHZ 10SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 121374-ACPM-7311-BLK ACPM-7311-BLK
Product Name RF Amplifiers - ACPM-7311-BLK RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 824 to 849 MHz 824 to 849 MHz
Minimum Gain 27 dB ? to 27 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-8000-26500-40-65 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 40 dB
View Details