Broadcom Inc. RF Amplifiers - ACPM-5502-TR1 ACPM-5502-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 170622-ACPM-5502-TR1 Categories: RF/IF and RFID Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 170622-ACPM-5502-TR1 Categories: RF/IF and RFID Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5502-TR1
170622-ACPM-5502-TR1
RF Amplifiers - ACPM-5502-TR1 170622-ACPM-5502-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 170622-ACPM-5502-TR1 Categories: RF/IF and RFID Status: Last Time Buy Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 170622-ACPM-5502-TR1
Categories: RF/IF and RFID
Status: Last Time Buy
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
ACPM-5502-TR1
RF and Wireless - RF Amplifiers ACPM-5502-TR1
IC AMP GPS 1.85GHZ-1.91GHZ 10SMD

IC AMP GPS 1.85GHZ-1.91GHZ 10SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 170622-ACPM-5502-TR1 ACPM-5502-TR1
Product Name RF Amplifiers - ACPM-5502-TR1 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-17500-20200-20-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17500 to 20200 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - PTF10157 - 1086289-PTF10157 - Win Source Electronics
Infineon Technologies AG
Specs
Applications RF Microwave
View Details