Broadcom Inc. RF Amplifiers - ALM-11036-BLKG ALM-11036-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1016468-ALM-11036-BL KG Packaging: Bulk Test Frequency: 849MHz Frequency: 776MHz to 870MHz Gain: 15.6dB Noise Figure: 0.78dB P1dB: 4dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 36-MCOB (10 x 7) Supply Voltage - Operating: 5V Operating Supply Current: 92mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1016468-ALM-11036-BL KG Packaging: Bulk Test Frequency: 849MHz Frequency: 776MHz to 870MHz Gain: 15.6dB Noise Figure: 0.78dB P1dB: 4dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 36-MCOB (10 x 7) Supply Voltage - Operating: 5V Operating Supply Current: 92mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ALM-11036-BLKG
1016468-ALM-11036-BLKG
RF Amplifiers - ALM-11036-BLKG 1016468-ALM-11036-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1016468-ALM-11036-BL KG Packaging: Bulk Test Frequency: 849MHz Frequency: 776MHz to 870MHz Gain: 15.6dB Noise Figure: 0.78dB P1dB: 4dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 36-MCOB (10 x 7) Supply Voltage - Operating: 5V Operating Supply Current: 92mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 1016468-ALM-11036-BLKG
Packaging: Bulk
Test Frequency: 849MHz
Frequency: 776MHz to 870MHz
Gain: 15.6dB
Noise Figure: 0.78dB
P1dB: 4dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: 36-MCOB (10 x 7)
Supply Voltage - Operating: 5V
Operating Supply Current: 92mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1016468-ALM-11036-BLKG
Product Name RF Amplifiers - ALM-11036-BLKG
Applications RF Microwave
Frequency Range 776 to 870 MHz
Minimum Gain 15.6 dB
Maximum Gain 15.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-1000-6000-15-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 6000 MHz
Minimum Gain 15 dB
View Details
RF and Wireless - RF Amplifiers - BGA420E6433 - Acme Chip Technology Co., Limited
Specs
Frequency Range 0.0 to 3000 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details