Broadcom Inc. 18-28 GHz 1W Power Amplifier AMMC-6425

Description
The Avago AMMC-6425 MMIC is a broadband 1W power amplifier designed for use in transmitters that operate in various frequency bands between 18 GHz and 28 GHz. This MMIC optimized for linear operation with an output third order intercept point (OIP3) of 38dBm.
Description
The Avago AMMC-6425 MMIC is a broadband 1W power amplifier designed for use in transmitters that operate in various frequency bands between 18 GHz and 28 GHz. This MMIC optimized for linear operation with an output third order intercept point (OIP3) of 38dBm.

Suppliers

Company
Product
Description
Supplier Links
18-28 GHz 1W Power Amplifier - AMMC-6425 - Broadcom Inc.
San Jose, CA, USA
18-28 GHz 1W Power Amplifier
AMMC-6425
18-28 GHz 1W Power Amplifier AMMC-6425
The Avago AMMC-6425 MMIC is a broadband 1W power amplifier designed for use in transmitters that operate in various frequency bands between 18 GHz and 28 GHz. This MMIC optimized for linear operation with an output third order intercept point (OIP3) of 38dBm.

The Avago AMMC-6425 MMIC is a broadband 1W power amplifier designed for use in transmitters that operate in various frequency bands between 18 GHz and 28 GHz.

This MMIC optimized for linear operation with an output third order intercept point (OIP3) of 38dBm.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMC-6425
Product Name 18-28 GHz 1W Power Amplifier
Amplifier Type Power Amplifier
Applications Military / Defense; Mobile / Wireless Systems
Frequency Range 18000 to 28000 MHz
Minimum Gain 20 dB
Maximum Gain 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-2000-6000-39-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 6000 MHz
Minimum Gain 39 dB
View Details
698-915 MHz Low-Noise Power Amplifier Driver - SKY65094-360LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 698 to 915 MHz
Minimum Gain 17 dB
View Details
4 suppliers