Broadcom Inc. GNSS LNA-Filter Front-End Module with Optional Differential Outputs ALM-GN002

Description
The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.
Description
The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.

Suppliers

Company
Product
Description
Supplier Links
GNSS LNA-Filter Front-End Module with Optional Differential Outputs - ALM-GN002 - Broadcom Inc.
San Jose, CA, USA
GNSS LNA-Filter Front-End Module with Optional Differential Outputs
ALM-GN002
GNSS LNA-Filter Front-End Module with Optional Differential Outputs ALM-GN002
The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications. The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.

The Avago ALM-GA001 is a low noise amplifier (LNA) designed for GPS/ISM/WiMAX applications.

The LNA uses Avago's proprietary GaAs enhancement-mode pHEMT process to achieve high gain with very low noise figure and high linearity.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ALM-GN002
Product Name GNSS LNA-Filter Front-End Module with Optional Differential Outputs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1565 to 1606 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-60000-90000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 60000 to 90000 MHz
Minimum Gain 35 dB
View Details
Sky5® Low-, Mid-, and High-band Front-end Module for 4G/5G Applications - SKY58220-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 247-pad LGA
View Details