Broadcom Inc. RF Amplifiers - ACPM-5040-BLK ACPM-5040-BLK

Description
Manufacturer: Broadcom Limited Win Source Part Number: 713286-ACPM-5040-BLK Packaging: Bulk Test Frequency: 2.3GHz ~ 2.4GHz Frequency: 2.3GHz ~ 2.4GHz Gain: 27.7dB Supply Current: 475mA Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.4V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 713286-ACPM-5040-BLK Packaging: Bulk Test Frequency: 2.3GHz ~ 2.4GHz Frequency: 2.3GHz ~ 2.4GHz Gain: 27.7dB Supply Current: 475mA Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5040-BLK
713286-ACPM-5040-BLK
RF Amplifiers - ACPM-5040-BLK 713286-ACPM-5040-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 713286-ACPM-5040-BLK Packaging: Bulk Test Frequency: 2.3GHz ~ 2.4GHz Frequency: 2.3GHz ~ 2.4GHz Gain: 27.7dB Supply Current: 475mA Categories: RF/IF and RFID Supplier Device Package: Module Status: Obsolete Manufacturer Package: Module Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.4V

Manufacturer: Broadcom Limited
Win Source Part Number: 713286-ACPM-5040-BLK
Packaging: Bulk
Test Frequency: 2.3GHz ~ 2.4GHz
Frequency: 2.3GHz ~ 2.4GHz
Gain: 27.7dB
Supply Current: 475mA
Categories: RF/IF and RFID
Supplier Device Package: Module
Status: Obsolete
Manufacturer Package: Module
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 713286-ACPM-5040-BLK
Product Name RF Amplifiers - ACPM-5040-BLK
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-2000-8000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 8000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - 448-BGAP2D30AE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 4200 MHz
View Details