Broadcom Inc. 20-40 GHz GaAs Amplifier AMMC-5040

Description
The AMMC-5040 MMIC is a high gain broadband amplifier designed for both military applications and commercial communication systems. This four-stage amplifier has input and output matching circuitry for use in 50ω enviroments. It is fabricatied using PHEMT integrated circuit structures that provide exceptional broadband performance.
Description
The AMMC-5040 MMIC is a high gain broadband amplifier designed for both military applications and commercial communication systems. This four-stage amplifier has input and output matching circuitry for use in 50ω enviroments. It is fabricatied using PHEMT integrated circuit structures that provide exceptional broadband performance.

Suppliers

Company
Product
Description
Supplier Links
20-40 GHz GaAs Amplifier - AMMC-5040 - Broadcom Inc.
San Jose, CA, USA
20-40 GHz GaAs Amplifier
AMMC-5040
20-40 GHz GaAs Amplifier AMMC-5040
The AMMC-5040 MMIC is a high gain broadband amplifier designed for both military applications and commercial communication systems. This four-stage amplifier has input and output matching circuitry for use in 50ω enviroments. It is fabricatied using PHEMT integrated circuit structures that provide exceptional broadband performance.

The AMMC-5040 MMIC is a high gain broadband amplifier designed for both military applications and commercial communication systems.

This four-stage amplifier has input and output matching circuitry for use in 50Ω enviroments. It is fabricatied using PHEMT integrated circuit structures that provide exceptional broadband performance.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMC-5040
Product Name 20-40 GHz GaAs Amplifier
Amplifier Type GaAs Amplifier
Applications Mobile / Wireless Systems
Operating Temperature -55 to 160 C (-67 to 320 F)
Frequency Range 20000 to 45000 MHz
Minimum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2 :1
View Details
Broadband/CATV (75 Ohm) Line Amplifier - ACA1206RS7P2 - Richardson RFPD
Specs
Frequency Range 40 to 1000 MHz
Maximum Gain 14.2 dB
Noise Figure 3 dB
View Details
4 suppliers