Broadcom Inc. RF Amplifiers - ACPM-5004 ACPM-5004

Description
Manufacturer: Broadcom Limited Win Source Part Number: 198504-ACPM-5004 Categories: Uncategorized Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 198504-ACPM-5004 Categories: Uncategorized Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5004
198504-ACPM-5004
RF Amplifiers - ACPM-5004 198504-ACPM-5004
Manufacturer: Broadcom Limited Win Source Part Number: 198504-ACPM-5004 Categories: Uncategorized Status: Active Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 198504-ACPM-5004
Categories: Uncategorized
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 198504-ACPM-5004
Product Name RF Amplifiers - ACPM-5004
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-6000-18000-20-28 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - 448-BGA7H1BN6E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 1805 to 2690 MHz
View Details
4 suppliers