Broadcom Inc. RF Amplifiers - ACPM-5813-SG1 ACPM-5813-SG1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 909223-ACPM-5813-SG1 Features: RF Amplifier IC LTE 777MHz ~ 798MHz 10-SMD Package: Bulk Package: 10-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 10-SMD ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 909223-ACPM-5813-SG1 Features: RF Amplifier IC LTE 777MHz ~ 798MHz 10-SMD Package: Bulk Package: 10-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 10-SMD ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ACPM-5813-SG1 - 909223-ACPM-5813-SG1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ACPM-5813-SG1
909223-ACPM-5813-SG1
RF Amplifiers - ACPM-5813-SG1 909223-ACPM-5813-SG1
Manufacturer: Broadcom Limited Win Source Part Number: 909223-ACPM-5813-SG1 Features: RF Amplifier IC LTE 777MHz ~ 798MHz 10-SMD Package: Bulk Package: 10-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 10-SMD ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Broadcom Limited
Win Source Part Number: 909223-ACPM-5813-SG1
Features: RF Amplifier IC LTE 777MHz ~ 798MHz 10-SMD
Package: Bulk
Package: 10-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 10-SMD
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 909223-ACPM-5813-SG1
Product Name RF Amplifiers - ACPM-5813-SG1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-87-108-30-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 87 to 108 MHz
Minimum Gain 30 dB
View Details
Specs
Amplifier Type Power Amplifier
Frequency Range 1900 to 2200 MHz
Maximum Gain 28.5 dB
View Details