Broadcom Inc. Datasheets for Network Cards and Network Controllers
Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network.
Network Cards and Network Controllers: Learn more
| Product Name | Notes |
|---|---|
| High Performance Networking for Enterprise Virtualization and the Cloud As the fourth generation of the Emulex OneConnect® product line, the OCe14000 family of Ethernet network adapters provides high performance 10Gb... | |
| High Performance Networking for Enterprise Virtualization and the Cloud The Emulex OCe14000B family of Ethernet network adapters provides high performance 10Gb Ethernet (10GbE) and 40GbE connectivity delivering multiple benefits for... | |
| High Performance Networking for Enterprise Virtualization and the Cloud The Emulex Engine™ (XE)100 series (Skyhawk™) of Ethernet Controllers provides a single chip, which can support single-port 40Gb Ethernet (40GbE) or... | |
| High Performance Networking for Enterprise Virtualization and the Cloud The OneConnect® OCm14000-OCP 10Gb Ethernet (10GbE) Network Adapters provide high performance 10GbE connectivity in an Open Compute Project (OCP) mezzanine form... | |
| Models: OCe14102-UX, OCec14102-UX, OCe14102-UM and OCe14401-UX As the fourth generation of the Emulex OneConnect product line, the OCe14000 family of Converged Network Adapters (CNAs) provides high performance 10Gb Ethernet (10GbE)... | |
| Models: OCe14102B-UX, OCe14102B-UM, OCe14401B-UX, OCe14104B-UX and OCe14104B-UM The OCe14000B family of Converged Network Adapters (CNAs) provides high performance 10Gb Ethernet (10GbE) and 40GbE connectivity delivering multiple benefits for the enterprise... | |
| Simplify and streamline SAN management while reducing TCO OneCommand™ Manager, the successor to Emulex market proven HBAnyware management application, provides centralized management of Emulex fabric (Fibre Channel HBA) and network... | |
| An adapter within the fourth generation of the OneConnect® product line, the OCe14000 dual-port 10GBASE-T Converged Network Adapter (CNA) provides high performance 10Gb Ethernet (10GbE) connectivity delivering multiple benefits for... | |
| An adapter within the fourth generation of the OneConnect® product line, the OneConnect® OCe14102-UX is a dual-port 10GbE Converged Network Adapter (CNA) with Direct Attach Copper (DAC) connectivity. It provides... | |
| As the fourth generation of the Emulex OneConnect® product line, the OCe14000 family of Ethernet network adapters provides high performance 10Gb Ethernet (10GbE) and 40GbE connectivity delivering multiple benefits for... | |
| As the fourth generation of the OneConnect® product line, the OCe14000 family of Ethernet network adapters provides high performance 10Gb Ethernet (10GbE) delivering multiple benefits for the enterprise cloud, including:... | |
| BladeEngine® 3 (BE3) is a single-chip, dual-port 10Gb Ethernet (10GbE) controller targeting enterprise applications requiring 10GbE wire-speed performance, multi-protocol offload capabilities and advanced I/O virtualization. The BE3 Controller has two... | |
| Telcos around the world have long recognized the value of Emulex I/O solutions. Today’s telcos use advanced features such as SR-IOV for vSwitch offloads, NPAR for traffic management, VXLAN offloads,... | |
| The Emulex OCe14000B family of Ethernet network adapters provides high performance 10Gb Ethernet (10GbE) and 40GbE connectivity delivering multiple benefits for the enterprise cloud, including: Increasing data center IT agility... | |
| The Emulex OneConnect® OCe11102-F is a dual-port 10Gb Ethernet (10GbE) adapter that consolidates network and storage traffic with high performance CPU offloads for Fibre Channel over Ethernet (FCoE) and Internet... | |
| The OCe11101-EM is a single-port 10GbE adapter that delivers accelerated small packet performance critical for highly transactional and cloud/multi-tenant environments. Protocol offload for stateless TCP/IP provides maximum bandwidth with minimum... | |
| The OCe11101-EX is single-port 10GbE adapter that delivers accelerated small packet performance critical for highly transactional and cloud/multi-tenant environments. Protocol offload for stateless TCP/IP provides maximum bandwidth with minimum use... | |
| The OCe11102-EM is a dual-port 10GbE adapter that delivers accelerated small packet performance critical for highly transactional and cloud/multi-tenant environments. Protocol offload for stateless TCP/IP provides maximum bandwidth with minimum... | |
| The OCe11102-EX is a dual-port 10GbE adapter that delivers accelerated small packet performance critical for highly transactional and cloud/multi-tenant environments. Protocol offload for stateless TCP/IP provides maximum bandwidth with minimum... | |
| The OCe14000B family of Converged Network Adapters (CNAs) provides high performance 10Gb Ethernet (10GbE) and 40GbE connectivity delivering multiple benefits for the enterprise cloud, including: Increasing data center IT agility... | |
| The OCe140102-NT dual-port 10GBASE-T Ethernet network adapter provides high performance 10Gb Ethernet (10GbE) connectivity delivering multiple benefits for the enterprise cloud, including: Support for lowest cost 10GbE infrastructure using CAT... | |
| The OneConnect® OCe11101-NM is a high performance, single-port 10Gb Ethernet (10GbE) network adapter, delivering industry-leading performance and scalability per watt. OneConnect OCe11101-NM adapters support protocol offloads for TCP/IP and TCP... | |
| The OneConnect® OCe11101-NX is a high performance, single-port 10Gb Ethernet (10GbE) network adapter, delivering industry-leading performance and scalability per watt. OneConnect OCe11101-NX adapters support protocol offloads for TCP/IP and TCP... | |
| The OneConnect® OCe11102-FM is a dual-port 10Gb Ethernet (10GbE) adapter that consolidates network and storage traffic with high performance CPU offloads for Fibre Channel over Ethernet (FCoE) and Internet Small... | |
| The OneConnect® OCe11102-I is a single-chip high performance 10Gb Ethernet (10GbE) adapter that consolidates traffic for networking and iSCSI storage. A member of the Emulex OneConnect Universal Converged Network Adapter... | |
| The OneConnect® OCe11102-IT is a single-chip high performance 10Gb Ethernet (10GbE) adapter that consolidates traffic for networking and iSCSI storage. A member of the Emulex OneConnect Universal Converged Network Adapter... | |
| The OneConnect® OCe11102-N is a high performance, dual-port network adapter for 10Gb Ethernet (10GbE) networks. A member of the Emulex OneConnect Universal Converged Network Adapter (UCNA) family, the OCe11102-N delivers... | |
| The OneConnect® OCe11102-NT is a high performance, dual-port network adapter for 10Gb Ethernet (10GbE) networks. A member of the Emulex OneConnect Universal Converged Network Adapter (UCNA) family, the OCe11102-NT delivers... | |
| The OneConnect® OCe11102-NX is a high performance, dual-port network adapter for 10Gb Ethernet (10GbE) networks. A member of the Emulex OneConnect Universal Converged Network Adapter (UCNA) family, the OCe11102-NX delivers... | |
| The OneConnect® OCe14104-UM is a quad-port 10GbE Converged Network Adapter (CNA) with Short Reach Optical connectivity. It provides multiple benefits for the enterprise cloud, including: Increasing data center IT agility... | |
| The OneConnect® OCe14104-UX is a quad-port 10GbE Converged Network Adapter (CNA) with Direct Attach Copper (DAC) connectivity. It provides multiple benefits for the enterprise cloud, including: Support for lowest cost... | |
| The OneConnect® OCm14000-OCP 10Gb Ethernet (10GbE) Converged Network Adapter (CNA) provides high performance 10GbE connectivity in an Open Compute Project (OCP) mezzanine card form factor. The OCm14000-OCP adapter enables: Increased... | |
| XE4310R is a single chip, dual-port 10Gb Ethernet (10GbE) controller targeting enterprise applications requiring 10Gb wire-speed performance, multi-protocol offload capabilities and advanced I/O virtualization. The XE4310R Controller has two 10GbE... |