Broadcom Inc. High Linearity 1450-2750 MHz Variable Gain Amplifier ALM-81224

Description
ALM-81224 is a high linearity variable-gain amplifier module for use in the 1450-2750MHz band. Gain control is achieved using a single DC voltage input pin, and High linearity is achieved through the use of Avago Technologies' proprietary GaAs Enhancement-mode pHEMT process.
Description
ALM-81224 is a high linearity variable-gain amplifier module for use in the 1450-2750MHz band. Gain control is achieved using a single DC voltage input pin, and High linearity is achieved through the use of Avago Technologies' proprietary GaAs Enhancement-mode pHEMT process.

Suppliers

Company
Product
Description
Supplier Links
High Linearity 1450-2750 MHz Variable Gain Amplifier - ALM-81224 - Broadcom Inc.
San Jose, CA, USA
High Linearity 1450-2750 MHz Variable Gain Amplifier
ALM-81224
High Linearity 1450-2750 MHz Variable Gain Amplifier ALM-81224
ALM-81224 is a high linearity variable-gain amplifier module for use in the 1450-2750MHz band. Gain control is achieved using a single DC voltage input pin, and High linearity is achieved through the use of Avago Technologies' proprietary GaAs Enhancement-mode pHEMT process.

ALM-81224 is a high linearity variable-gain amplifier module for use in the 1450-2750MHz band.
Gain control is achieved using a single DC voltage input pin, and High linearity is achieved through the use of Avago Technologies' proprietary GaAs Enhancement-mode pHEMT process.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ALM-81224
Product Name High Linearity 1450-2750 MHz Variable Gain Amplifier
Amplifier Type Variable Gain Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1450 to 2750 MHz
Minimum Gain 22.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-10700-12750-25-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10700 to 12750 MHz
Minimum Gain 25 dB
View Details
Specs
Applications RF Microwave
View Details