Broadcom Inc. RF Amplifiers - AVT-51663-BLKG AVT-51663-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 752003-AVT-51663-BLK G Packaging: Strip Test Frequency: 2GHz Frequency: 0Hz ~ 6GHz Gain: 19.6dB Supply Current: 36mA Noise Figure: 3.2dB P1dB: 12.9dBm RF Type: Cellular, ISM, WLAN Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 752003-AVT-51663-BLK G Packaging: Strip Test Frequency: 2GHz Frequency: 0Hz ~ 6GHz Gain: 19.6dB Supply Current: 36mA Noise Figure: 3.2dB P1dB: 12.9dBm RF Type: Cellular, ISM, WLAN Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AVT-51663-BLKG
752003-AVT-51663-BLKG
RF Amplifiers - AVT-51663-BLKG 752003-AVT-51663-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 752003-AVT-51663-BLK G Packaging: Strip Test Frequency: 2GHz Frequency: 0Hz ~ 6GHz Gain: 19.6dB Supply Current: 36mA Noise Figure: 3.2dB P1dB: 12.9dBm RF Type: Cellular, ISM, WLAN Categories: RF/IF and RFID Supplier Device Package: SOT-363, SC70 Status: Obsolete Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Broadcom Limited
Win Source Part Number: 752003-AVT-51663-BLKG
Packaging: Strip
Test Frequency: 2GHz
Frequency: 0Hz ~ 6GHz
Gain: 19.6dB
Supply Current: 36mA
Noise Figure: 3.2dB
P1dB: 12.9dBm
RF Type: Cellular, ISM, WLAN
Categories: RF/IF and RFID
Supplier Device Package: SOT-363, SC70
Status: Obsolete
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now
RF and Wireless - RF Amplifiers - AVT-51663-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AVT-51663-BLKG
RF and Wireless - RF Amplifiers AVT-51663-BLKG
IC AMP CELLULAR 0HZ-6GHZ SOT363

IC AMP CELLULAR 0HZ-6GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 752003-AVT-51663-BLKG AVT-51663-BLKG
Product Name RF Amplifiers - AVT-51663-BLKG RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-100-26500-30-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 26500 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - 2312-QPA0106TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1000 to 6000 MHz
View Details