Broadcom Inc. GNSS Filter-LNA Front-End Module ALM-GN001

Description
Avago Technologies' ALM-GN001 is an ultra low noise GNSS front-end module that combines a low noise amplifier with a GNSS FBAR pre-LNA filter. The low noise figure and high gain, coupled with low current consumption, make the module suitable for use in critical low-power GNSS applications or during low-battery situations.
Description
Avago Technologies' ALM-GN001 is an ultra low noise GNSS front-end module that combines a low noise amplifier with a GNSS FBAR pre-LNA filter. The low noise figure and high gain, coupled with low current consumption, make the module suitable for use in critical low-power GNSS applications or during low-battery situations.

Suppliers

Company
Product
Description
Supplier Links
GNSS Filter-LNA Front-End Module - ALM-GN001 - Broadcom Inc.
San Jose, CA, USA
GNSS Filter-LNA Front-End Module
ALM-GN001
GNSS Filter-LNA Front-End Module ALM-GN001
Avago Technologies' ALM-GN001 is an ultra low noise GNSS front-end module that combines a low noise amplifier with a GNSS FBAR pre-LNA filter. The low noise figure and high gain, coupled with low current consumption, make the module suitable for use in critical low-power GNSS applications or during low-battery situations.

Avago Technologies' ALM-GN001 is an ultra low noise GNSS front-end module that combines a low noise amplifier with a GNSS FBAR pre-LNA filter.

The low noise figure and high gain, coupled with low current consumption, make the module suitable for use in critical low-power GNSS applications or during low-battery situations.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number ALM-GN001
Product Name GNSS Filter-LNA Front-End Module
Amplifier Type Low Noise Amplifier
Applications Global Navigation Satellite System (GNSS)
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 1565 to 1602 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-500-40000-43-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 40000 MHz
Minimum Gain 43 dB
View Details
Reverse Amplifier with Step Attenuator - ARA05050 - Skyworks Solutions, Inc.
Specs
Minimum Gain 32 dB
Maximum Gain 32 dB
Noise Figure 1.7 dB
View Details