Broadcom Inc. RF Amplifiers - ABA-53563-TR1G ABA-53563-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 007783-ABA-53563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 21.5dB Noise Figure: 3.5dB to 4dB P1dB: 12.7dBm (18.6mW) RF Type: Cellular, DBS, ISM, LAN, PCS, TVRO Family Name: ABA-53563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 46mA Alternative Parts (Cross-Reference): BGA2771; BGA2712,115; BGA2712; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 007783-ABA-53563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 21.5dB Noise Figure: 3.5dB to 4dB P1dB: 12.7dBm (18.6mW) RF Type: Cellular, DBS, ISM, LAN, PCS, TVRO Family Name: ABA-53563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 46mA Alternative Parts (Cross-Reference): BGA2771; BGA2712,115; BGA2712; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ABA-53563-TR1G - 007783-ABA-53563-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ABA-53563-TR1G
007783-ABA-53563-TR1G
RF Amplifiers - ABA-53563-TR1G 007783-ABA-53563-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 007783-ABA-53563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 3.5GHz Gain: 21.5dB Noise Figure: 3.5dB to 4dB P1dB: 12.7dBm (18.6mW) RF Type: Cellular, DBS, ISM, LAN, PCS, TVRO Family Name: ABA-53563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 46mA Alternative Parts (Cross-Reference): BGA2771; BGA2712,115; BGA2712; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 007783-ABA-53563-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 3.5GHz
Gain: 21.5dB
Noise Figure: 3.5dB to 4dB
P1dB: 12.7dBm (18.6mW)
RF Type: Cellular, DBS, ISM, LAN, PCS, TVRO
Family Name: ABA-53563
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 46mA
Alternative Parts (Cross-Reference): BGA2771; BGA2712,115; BGA2712;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ABA-53563-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ABA-53563-TR1G
RF and Wireless - RF Amplifiers ABA-53563-TR1G
IC AMP CELL 0HZ-3.5GHZ SOT363

IC AMP CELL 0HZ-3.5GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 007783-ABA-53563-TR1G ABA-53563-TR1G
Product Name RF Amplifiers - ABA-53563-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 3500 MHz 0.0 to 3500 MHz
Minimum Gain 21.5 dB ? to 21.5 dB
Maximum Gain 21.5 dB 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-26500-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 26500 to 40000 MHz
Output VSWR 3.5 :1
View Details
Specs
Frequency Range 700 to 2100 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details