Broadcom Inc. High Gain, High Linearity and Very Low Noise Amplifier MGA-13116

Description
Avago Technologies' MGA-13116 is a two stage, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA has low noise with good input return loss and high linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process. Features Optimum frequency of operation 400MHz - 1.5Ghz Very Low noise figure High gain High linearity performance Excellent isolation GaAs E-pHEMT Technology
Description
Avago Technologies' MGA-13116 is a two stage, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA has low noise with good input return loss and high linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process. Features Optimum frequency of operation 400MHz - 1.5Ghz Very Low noise figure High gain High linearity performance Excellent isolation GaAs E-pHEMT Technology

Suppliers

Company
Product
Description
Supplier Links
High Gain, High Linearity and Very Low Noise Amplifier - MGA-13116 - Broadcom Inc.
San Jose, CA, USA
High Gain, High Linearity and Very Low Noise Amplifier
MGA-13116
High Gain, High Linearity and Very Low Noise Amplifier MGA-13116
Avago Technologies' MGA-13116 is a two stage, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with active bias. The LNA has low noise with good input return loss and high linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process. Features Optimum frequency of operation 400MHz - 1.5Ghz Very Low noise figure High gain High linearity performance Excellent isolation GaAs E-pHEMT Technology

Avago Technologies' MGA-13116 is a two stage, easy-to-use GaAs MMIC Low Noise Amplifier (LNA) with active bias.

The LNA has low noise with good input return loss and high linearity achieved through the use of Avago Technologies' proprietary 0.25um GaAs Enhancement-mode pHEMT process.

Features

  • Optimum frequency of operation 400MHz - 1.5Ghz
  • Very Low noise figure
  • High gain
  • High linearity performance
  • Excellent isolation
  • GaAs E-pHEMT Technology
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number MGA-13116
Product Name High Gain, High Linearity and Very Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 400 to 1500 MHz
Minimum Gain 36.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-23000-25000-35-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 23000 to 25000 MHz
Minimum Gain 35 dB
View Details
50 ohm High IP3 Low Noise Wideband Gain Block - AGB3301 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
View Details