Broadcom Inc. RF/IF and RFID - RF Amplifiers ACPM-9412-SG1

Description
Win Source Part Number: 983763-ACPM-9412-SG1 Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 1 ECCN: 5A991G Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 983763-ACPM-9412-SG1 Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 1 ECCN: 5A991G Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
983763-ACPM-9412-SG1
RF/IF and RFID - RF Amplifiers 983763-ACPM-9412-SG1
Win Source Part Number: 983763-ACPM-9412-SG1 Category: RF/IF and RFID>RF Amplifiers Package: Bulk Standard Package: 1 ECCN: 5A991G Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: Broadcom Limited Product Status: Obsolete

Win Source Part Number: 983763-ACPM-9412-SG1
Category: RF/IF and RFID>RF Amplifiers
Package: Bulk
Standard Package: 1
ECCN: 5A991G
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Broadcom Limited
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 983763-ACPM-9412-SG1
Product Name RF/IF and RFID - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-1000-12000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 12000 MHz
Minimum Gain 25 dB
View Details
750/870 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407E - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.4 dB
Maximum Gain 22.4 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type bare-die
View Details