Broadcom Inc. 6-20 GHz Low Noise Amplifier AMMC-6220

Description
The AMMC-6220 is a high gain, low noise amplifier that operates from 6 GHz to 20 GHz. This device has a 50 ohm input/output match and is unconditionally stable. It can be used as either a primary or sub-sequential low noise amplifier gain stage.
Description
The AMMC-6220 is a high gain, low noise amplifier that operates from 6 GHz to 20 GHz. This device has a 50 ohm input/output match and is unconditionally stable. It can be used as either a primary or sub-sequential low noise amplifier gain stage.

Suppliers

Company
Product
Description
Supplier Links
6-20 GHz Low Noise Amplifier - AMMC-6220 - Broadcom Inc.
San Jose, CA, USA
6-20 GHz Low Noise Amplifier
AMMC-6220
6-20 GHz Low Noise Amplifier AMMC-6220
The AMMC-6220 is a high gain, low noise amplifier that operates from 6 GHz to 20 GHz. This device has a 50 ohm input/output match and is unconditionally stable. It can be used as either a primary or sub-sequential low noise amplifier gain stage.

The AMMC-6220 is a high gain, low noise amplifier that operates from 6 GHz to 20 GHz. This device has a 50 ohm input/output match and is unconditionally stable. It can be used as either a primary or sub-sequential low noise amplifier gain stage.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Amplifiers
Product Number AMMC-6220
Product Name 6-20 GHz Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
Operating Temperature ? to 150 C (? to 302 F)
Frequency Range 6000 to 20000 MHz
Minimum Gain 21 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers - 2312-QPA1314T-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13750 to 14500 MHz
View Details
2.4 GHz WLAN Switch/LNA Front End - SE2600S - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 5 MHz to 250 MHz, 75Ω, SOT-89 Style Package - PGA-106R-75+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 5 to 250 MHz
View Details
3 suppliers