Broadcom Inc. RF and Wireless - RF Amplifiers ALM-31122-TR1G

Description
IC AMP CDMA 700MHZ-1GHZ 22MCOB
Description
IC AMP CDMA 700MHZ-1GHZ 22MCOB

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Amplifiers
ALM-31122-TR1G
RF and Wireless - RF Amplifiers ALM-31122-TR1G
IC AMP CDMA 700MHZ-1GHZ 22MCOB

IC AMP CDMA 700MHZ-1GHZ 22MCOB

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number ALM-31122-TR1G
Product Name RF and Wireless - RF Amplifiers
Frequency Range 700 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details