Broadcom Inc. RF Amplifiers - ABA-54563-TR1G ABA-54563-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 076759-ABA-54563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 3.4GHz Gain: 23dB Noise Figure: 4.4dB to 4.8dB P1dB: 16.1dBm (40.7mW) RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Family Name: ABA-54563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 79mA Alternative Parts (Cross-Reference): ISL55013IEZ-T7; RF2334; BGA2717,115; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 076759-ABA-54563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 3.4GHz Gain: 23dB Noise Figure: 4.4dB to 4.8dB P1dB: 16.1dBm (40.7mW) RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Family Name: ABA-54563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 79mA Alternative Parts (Cross-Reference): ISL55013IEZ-T7; RF2334; BGA2717,115; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ABA-54563-TR1G - 076759-ABA-54563-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ABA-54563-TR1G
076759-ABA-54563-TR1G
RF Amplifiers - ABA-54563-TR1G 076759-ABA-54563-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 076759-ABA-54563-TR1 G Packaging: Reel - TR Test Frequency: 2GHz Frequency: 0Hz to 3.4GHz Gain: 23dB Noise Figure: 4.4dB to 4.8dB P1dB: 16.1dBm (40.7mW) RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO Family Name: ABA-54563 Categories: RF/IF and RFID Status: Active Case / Package: SOT-363, SC70 Supply Voltage - Operating: 4.5 V to 5.5 V Operating Supply Current: 79mA Alternative Parts (Cross-Reference): ISL55013IEZ-T7; RF2334; BGA2717,115; Introduction Date: April 01, 2004 ECCN: 5A991.g Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 076759-ABA-54563-TR1G
Packaging: Reel - TR
Test Frequency: 2GHz
Frequency: 0Hz to 3.4GHz
Gain: 23dB
Noise Figure: 4.4dB to 4.8dB
P1dB: 16.1dBm (40.7mW)
RF Type: ISM, Cordless Phones, PCS, 802.16/WiMax, DBS Broadcast Television, TVRO
Family Name: ABA-54563
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-363, SC70
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 79mA
Alternative Parts (Cross-Reference): ISL55013IEZ-T7; RF2334; BGA2717,115;
Introduction Date: April 01, 2004
ECCN: 5A991.g
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ABA-54563-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ABA-54563-TR1G
RF and Wireless - RF Amplifiers ABA-54563-TR1G
IC RF AMP ISM 0HZ-3.4GHZ SOT363

IC RF AMP ISM 0HZ-3.4GHZ SOT363

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 076759-ABA-54563-TR1G ABA-54563-TR1G
Product Name RF Amplifiers - ABA-54563-TR1G RF and Wireless - RF Amplifiers
Applications RF Microwave
Frequency Range 0.0 to 3400 MHz 0.0 to 3400 MHz
Minimum Gain 23 dB ? to 23 dB
Maximum Gain 23 dB 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
General Purpose LNAs - BGA616 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17.5 dB
View Details
2 suppliers
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LEE-39+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers