Broadcom Inc. RF Amplifiers - AMMP-6442-TR1G AMMP-6442-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911405-AMMP-6442-TR1 G Features: RF Amplifier IC - 37GHz ~ 40GHz 8-SMD (5x5) Package: Reel - TR Package: 8-QFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: MMIC 3A001B2 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911405-AMMP-6442-TR1 G Features: RF Amplifier IC - 37GHz ~ 40GHz 8-SMD (5x5) Package: Reel - TR Package: 8-QFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: MMIC 3A001B2 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AMMP-6442-TR1G - 911405-AMMP-6442-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AMMP-6442-TR1G
911405-AMMP-6442-TR1G
RF Amplifiers - AMMP-6442-TR1G 911405-AMMP-6442-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 911405-AMMP-6442-TR1 G Features: RF Amplifier IC - 37GHz ~ 40GHz 8-SMD (5x5) Package: Reel - TR Package: 8-QFN Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 8-SMD (5x5) ECCN: MMIC 3A001B2 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 911405-AMMP-6442-TR1G
Features: RF Amplifier IC - 37GHz ~ 40GHz 8-SMD (5x5)
Package: Reel - TR
Package: 8-QFN
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 8-SMD (5x5)
ECCN: MMIC 3A001B2
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 911405-AMMP-6442-TR1G
Product Name RF Amplifiers - AMMP-6442-TR1G
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

3.3 to 3.8 GHz Mobile WiMAX Power Amplifier Module - AWT6283R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Mobile / Wireless Systems
Minimum Gain 31 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
APM-7098SM, 0.1-22 GHz Surface Mount Low Phase Noise Amplifier - APM-7098SM - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA777N7E6327XTSA1 - 913329-BGA777N7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-7-1
View Details
3 suppliers